BSI - BS EN 4118

Nuts, bihexagonal, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread Classification: 1 100 MPa (at ambient temperature) / 650 degrees

inactive
Buy Now
Organization: BSI
Publication Date: 10 February 2003
Status: inactive
Page Count: 8
ICS Code (Nuts): 49.030.30

Document History

December 20, 2004
Nuts, bihexagonal, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 650 °C
A description is not available for this item.
BS EN 4118
February 10, 2003
Nuts, bihexagonal, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread Classification: 1 100 MPa (at ambient temperature) / 650 degrees
A description is not available for this item.

References

Advertisement