DS/EN ISO 14644-4

Cleanrooms and associated controlled environments – Part 4: Design, construction and start-up

active, Most Current
Buy Now
Organization: DS
Publication Date: 6 June 2001
Status: active
Page Count: 62
ICS Code (Workplace atmospheres): 13.040.30
scope:

This standard specifies the requirements for the design and construction of cleanroom installations but does not prescribe specific technological or contractual means to meet the requirements. It is intended for use by purchasers, suppliers and designers of cleanroom installations and provides a checklist of important parameters of performance. Construction guidance is provided, including requirements for start up and qualification. Basic elements of design and construction needed to ensure continued satisfactory operation are identified through the consideration of relevant aspects of operation and maintenance.

Document History

December 16, 2022
Cleanrooms and associated controlled environments – Part 4: Design, construction and start-up (ISO 14644-4:2022)
This document specifies the process for creating a cleanroom from requirements through to its design, construction and start-up. It applies to new, refurbished and modified cleanroom installations....
DS/EN ISO 14644-4
June 6, 2001
Cleanrooms and associated controlled environments – Part 4: Design, construction and start-up
This standard specifies the requirements for the design and construction of cleanroom installations but does not prescribe specific technological or contractual means to meet the requirements. It is...
Cleanrooms and associated controlled environments – Part 4: Design, construction and start-up (ISO/DIS 14644:2021)
This part of ISO 14644 specifies the process for creating a cleanroom from requirements through to its design, construction and start-up. It applies to new and refurbished or modified cleanroom...
Advertisement