ASME B30.4

Portal, Tower, and Pedestal Cranes

inactive
Buy Now
Organization: ASME
Publication Date: 16 June 2003
Status: inactive
Page Count: 42
scope:

Scope, Definitions, and References

Volume B30.4 includes provisions which apply to the construction, installation, operation, inspection and maintenance of electric motor or internal-combustion engine powered portal tower, and pedestal cranes that adjust operating radius by means of a boom luffing mechanism or by means of a trolley traversing a horizontal boom, that may be mounted on a fixed or traveling base, and to any variation thereof that retain the same fundamental characteristics.

This volume applies only to portal, tower, and pedestal cranes utilizing a drum and wire rope for hoisting and which are used for hoisting work. The requirements for construction tower cranes (refer to ASME B30.3), telescopic boom cranes, twin boom container handling cranes, and knucklebroom cranes are not included in this volume.

Document History

October 20, 2020
Portal and Pedestal Cranes
The ASME B30 Standard contains provisions that apply to the construction, installation, operation, inspection, testing, maintenance, and use of cranes and other lifting and material-movement-related...
June 30, 2015
Portal and Pedestal Cranes
The ASME B30 Standard contains provisions that apply to the construction, installation, operation, inspection, testing, maintenance, and use of cranes and other lifting and material-movement related...
April 19, 2010
Portal and Pedestal Cranes
Volume B30.4 includes provisions that apply to the construction, installation, operation, inspection, and maintenance of electric motor or internal-combustion engine-powered portal and pedestal...
ASME B30.4
June 16, 2003
Portal, Tower, and Pedestal Cranes
Scope, Definitions, and References Volume B30.4 includes provisions which apply to the construction, installation, operation, inspection and maintenance of electric motor or internal-combustion...
June 30, 1999
Addenda to B30.4-1996 Portal, Tower, and Pedestal Cranes
This Standard applies to the construction, installation, operation, inspection, and maintenance of jacks; power-operated cranes, monorails, and crane runways; power operated and manually operated...
April 15, 1998
Addenda to B30.4-1996 Portal, Tower, and Pedestal Cranes
This Standard applies to the construction, installation, operation, inspection, and maintenance of jacks; power-operated cranes, monorails, and crane runways; power operated and manually operated...
March 20, 1996
Addenda to B30.4-1990 Portal, Tower and Pedestal Cranes
A description is not available for this item.
January 1, 1996
Portal, Tower, and Pedestal Cranes
Within the general scope as defined in Section I, this Volume applies to portal, tower, and pedestal cranes, and any variations thereof which retain the same fundamental characteristics (see...
October 7, 1994
Addenda to B30.4-1990 Portal, Tower and Pedestal Cranes
A description is not available for this item.
December 30, 1993
Addenda to B30.4-1990 Portal, Tower and Pedestal Cranes
A description is not available for this item.
January 1, 1991
Addenda to B30.4-1990 Portal, Tower, and Pillar Cranes
A description is not available for this item.
May 18, 1990
Portal, Tower, and Pillar Cranes
A description is not available for this item.
January 1, 1981
PORTAL, TOWER, AND PILLAR CRANES
A description is not available for this item.
January 1, 1973
PORTAL, TOWER, AND PILLAR CRANES
This Standard applies to the construction, installation, operation, inspection and maintenance of jacks; power operated cranes, monorails and crane runways; power operated and manually operated...

References

Advertisement