DLA - SMD-5962-88640 REV A
MICROCIRCUITS, DIGITAL, FAST CMOS SYNCHRONOUS PRESETTABLE BINARY, COUNTER, TTL COMPATIBLE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 6 March 1992 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 1/ 54FCT161 Presettable binary counter, synchronous, TTL compatible 02 54FCT161 Presettable binary counter, synchronous, TTL compatible 03 54FCT161A Presettable binary counter, synchronous, TTL compatible
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage (VCC) - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc 3/ Output voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc 3/ DC input diode current (IIK) - - - - - - - - - - - - - −20 mA DC output diode current (IOK) - - - - - - - - - - - - −50 mA DC output current - - - - - - - - - - - - - - - - - - ±100 mA Power dissipation (PD) 4/ - - - - - - - - - - - - - - 500 mW Thermal resistance (θJC) - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Storage temperature - - - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ)- - - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Maximum logic low voltage (VIL)- - - - - - - - - - - - - 0.8 V dc Minimum logic high voltage (VIH) 5/ - - - - - - - - - - 2.0 V dc Case operating temperature (TC)- - - - - - - - - - - - - −55°C to +125°C Minimum setup time, high or low (Pn to CP) (ts1): Device types 01 and 02 - - - - - - - - - - - - - - - - 5.5 ns Device type 03 - - - - - - - - - - - - - - - - - - - - 4.5 ns Minimum setup time, high or low ([P bar][E bar] to CP) (ts2): Device types 01 and 02 - - - - - - - - - - - - - - - - 13.5 ns Device type 03 - - - - - - - - - - - - - - - - - - - - 11.5 ns Minimum setup time, high or low (CEP, CET to CP) (ts3): Device types 01 and 02 - - - - - - - - - - - - - - - - 13.0 ns Device type 03 - - - - - - - - - - - - - - - - - - - - 11.0 ns Minimum hold time, high or low (Pn to CP) (th1) - - - - 2.0 ns Minimum hold time, high or low ([P bar][E bar] to CP) (th2)- - - - - 1.5 ns Minimum hold time, high or low (CEP, CET to CP) (th3)- - 0.0 ns Minimum CP pulse width, high, low (load) (tw1): Device types 01 and 02 - - - - - - - - - - - - - - - - - 5.0 ns Device type 03 - - - - - - - - - - - - - - - - - - - - - 4.0 ns Minimum CP pulse width, high, low (count) (tw2): Device types 01 and 02 - - - - - - - - - - - - - - - - - 8.0 ns Device type 03 - - - - - - - - - - - - - - - - - - - - - 7.0 ns Minimum [M bar][R bar] pulse width, low (tw3): Device types 01 and 02 - - - - - - - - - - - - - - - - - 5.0 ns Device type 03 - - - - - - - - - - - - - - - - - - - - - 4.0 ns Minimum recovery time [M bar][R bar] to CP (tREC): Device types 01 and 02 - - - - - - - - - - - - - - - - - 6.0 ns Device type 03 - - - - - - - - - - - - - - - - - - - - - 5.0 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History