ASTM International - ASTM C129-01

Standard Specification for Nonloadbearing Concrete Masonry Units

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 2001
Status: inactive
Page Count: 3
ICS Code (Concrete and concrete products): 91.100.30
scope:

1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These units are intended for use in nonloadbearing partitions, but under certain conditions they may be suitable for use in nonloadbearing exterior walls above grade where effectively protected from the weather.

1.2 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Note 1-Concrete masonry units covered by this specification are made from lightweight or normal weight aggregates, or both.

Note 2-When particular features are desired, such as weight classification, surface texture for appearance or bond, finish, color, fire resistance, insulation, acoustical properties, or other special features, such properties should be specified separately by the purchaser. However, local sellers should be consulted as to the availability of units having the desired features.

Document History

December 15, 2022
Standard Specification for Nonloadbearing Concrete Masonry Units
1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
June 1, 2017
Standard Specification for Nonloadbearing Concrete Masonry Units
1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
December 1, 2014
Standard Specification for Nonloadbearing Concrete Masonry Units
1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
July 1, 2014
Standard Specification for Nonloadbearing Concrete Masonry Units
1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
June 1, 2011
Standard Specification for Nonloadbearing Concrete Masonry Units
1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
December 1, 2006
Standard Specification for Nonloadbearing Concrete Masonry Units
1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
May 15, 2005
Standard Specification for Nonloadbearing Concrete Masonry Units
1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
August 10, 2003
Standard Specification for Nonloadbearing Concrete Masonry Units
1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
August 10, 2001
Standard Specification for Nonloadbearing Concrete Masonry Units
1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
ASTM C129-01
August 10, 2001
Standard Specification for Nonloadbearing Concrete Masonry Units
1.1 This specification covers hollow and solid nonloadbearing concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. These...
January 1, 1975
Standard Specification for Non-Load-Bearing Concrete Masonry Units
A description is not available for this item.
Advertisement