DS/EN 50288-2-2

Multi-element metallic cables used in analogue and digital communication and control - Part 2-2: Sectional specification for screened cables characterized up to 100 MHz - Work area and patch cord cables

inactive
Organization: DS
Publication Date: 1 November 2001
Status: inactive
Page Count: 10
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

This sectional specification covers cables, characterised up to 100 MHz, with an overall screen intended for work area cables to connect a telecommunications outlet to the terminal equipment and for patch cord cables to establish connections on a patch panel as defined in EN 50173. Work area cables may also be used as patch cord cables in any distributor of a generic building wiring system to interconnect with equipment or to cross-connect between cabling systems. This sectional specification is to be read in conjunction with EN 50288-1, the generic specification for multi-element metallic cables used in analogue and digital communication and control, which contains the essential provisions for its application.

Document History

June 28, 2013
Multi-element metallic cables used in analogue and digital communication and control - Part 2-2: Sectional specification for screened cables characterised up to 100 MHz - Work area and patch cord cables
EN 50288-2-2 is a sectional specification for screened cables, characterised from 1 MHz up to 100 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal equipment...
December 16, 2003
Multi-element metallic cables used in analogue and digital communication and control - Part 2-2: Sectional specification for screened cables characterised up to 100 MHz - Work area and patch cord cables
This sectional specification covers screened cables, characterised up to 100 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal equipment and for patch cord...
DS/EN 50288-2-2
November 1, 2001
Multi-element metallic cables used in analogue and digital communication and control - Part 2-2: Sectional specification for screened cables characterized up to 100 MHz - Work area and patch cord cables
This sectional specification covers cables, characterised up to 100 MHz, with an overall screen intended for work area cables to connect a telecommunications outlet to the terminal equipment and for...
Multi-element metallic cables used in analogue and digital communication and control -- Part 2-2: Sectional specification for screened cables characterised up to 100 MHz - Work area and patch cord cables
EN 50288-2-2 is a sectional specification for screened cables, characterised from 1 MHz up to 100 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal equipment...
Multi-element metallic cables used in analogue and digital communication and control -- Part 2-2: Sectional specification for screened cables characterised up to 100 MHz - Work area and patch cord cables
This sectional specification covers screened cables, characterised up to 100 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal equipment and for patch cord...

References

Advertisement