ISO 13256-1

Water-Source Heat Pumps - Testing and Rating for Performance - Part 1: Water-to-Air and Brine-to-Air Heat Pumps

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 1998
Status: active
Page Count: 44
ICS Code (Heat pumps): 27.080
scope:

This part of ISO 13256 establishes performance testing and rating criteria for factory-made residential, commercial and industrial, electrically-driven, mechanical-compression type, water-to-air and brine-to-air heat pumps. The requirements for testing and rating contained in this part of ISO 13256 are based on the use of matched assemblies.

Equipment designed for rating at one application under this part of ISO 13256 may not be suitable at all applications covered in this part of ISO 13256.

This part of ISO 13256 does not apply to the testing and rating of individual assemblies for separate use, nor to the testing and rating of heat pumps covered in ISO 5151, ISO 13253 or ISO 13256-2.

NOTE - For the purpose of the remaining clauses, the terms "equipment" or "heat pumps" may be used to mean "water-to-air heat pumps" or "brine-to-air heat pumps" and the term "liquid" refers to either "water" or "brine".

Document History

May 1, 2021
Water-source heat pumps — Testing and rating for performance — Part 1: Water-to-air and brine-to-air heat pumps
This document establishes performance testing and rating criteria for factory-made residential, commercial and industrial, electrically-driven, mechanical- compression type, water-to-air and...
ISO 13256-1
August 15, 1998
Water-Source Heat Pumps - Testing and Rating for Performance - Part 1: Water-to-Air and Brine-to-Air Heat Pumps
This part of ISO 13256 establishes performance testing and rating criteria for factory-made residential, commercial and industrial, electrically-driven, mechanical-compression type, water-to-air and...

References

Advertisement