DS/EN 300965 V6.0.1
Digital cellular telecommunications system (Phase 2+); Full rate speech; Voice Activity Detector (VAD) for full rate speech traffic channels (GSM 06.32 version 6.0.1 Release 1997)
inactive
| Organization: | DS |
| Publication Date: | 8 December 1999 |
| Status: | inactive |
scope:
This European Standard (EN) specifies the Voice Activity Detector (VAD) to be used in the Discontinuous Transmission (DTX) as described in GSM 06.31. It also specifies the test methods to be used to verify that a VAD complies with the technical specification. The requirements are mandatory on any VAD to be used either in the GSM Mobile Stations (MS)s or Base Station Systems (BSS)s.
Document History
July 15, 2001
Digital cellular telecommunications system (Phase 2+); Full rate speech; Voice Activity Detector (VAD) for full rate speech traffic channels (GSM 06.32 version 8.0.1 Release 1999)
The present document specifies the Voice Activity Detector (VAD) to be used in the Discontinuous Transmission (DTX) as described in GSM 06.31. It also specifies the test methods to be used to verify...
July 15, 2000
Digital cellular telecommunications system (Phase 2+); Full rate speech; Voice Activity Detector (VAD) for full rate speech traffic channels (GSM 06.32 version 7.0.1 Release 1998)
The present document specifies the Voice Activity Detector (VAD) to be used in the Discontinuous Transmission (DTX) as described in GSM 06.31. It also specifies the test methods to be used to verify...
DS/EN 300965 V6.0.1
December 8, 1999
Digital cellular telecommunications system (Phase 2+); Full rate speech; Voice Activity Detector (VAD) for full rate speech traffic channels (GSM 06.32 version 6.0.1 Release 1997)
This European Standard (EN) specifies the Voice Activity Detector (VAD) to be used in the Discontinuous Transmission (DTX) as described in GSM 06.31. It also specifies the test methods to be used to...