IEC 60287-1-3

Electric Cables - Calculation of the Current Rating - Part 1-3: Current Rating Equations (100% Load Factor) and Calculation of Losses - Current Sharing between Parallel Single-Core Cables and Calculation of Circulating Current Losses

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2002
Status: active
Page Count: 48
ICS Code (Cables): 29.060.20
scope:

This part of IEC 60287 provides a method for calculating the phase currents and circulating current losses in single-core cables arranged in parallel.

The method described in this standard can be used for any number of cables per phase in parallel in any physical layout. The phase currents can be calculated for any arrangement of sheath bonding. For the calculation of sheath losses, it is assumed that the sheaths are bonded at both ends. A method for calculating sheath eddy current losses in two circuits in flat formation is given in IEC 60287-1-2.

 

Document History

May 1, 2023
Electric cables – Calculation of the current rating – Part 1-3: Current rating equations (100 % load factor) and calculation of losses – Current sharing between parallel single-core cables and calculation of circulating current losses
This part of IEC 60287 provides a method for calculating the phase currents and circulating current losses in single-core cables arranged in parallel. The method described in this document can be...
IEC 60287-1-3
May 1, 2002
Electric Cables - Calculation of the Current Rating - Part 1-3: Current Rating Equations (100% Load Factor) and Calculation of Losses - Current Sharing between Parallel Single-Core Cables and Calculation of Circulating Current Losses
This part of IEC 60287 provides a method for calculating the phase currents and circulating current losses in single-core cables arranged in parallel. The method described in this standard can be...

References

Advertisement