ISO 10262
Earth-Moving Machinery - Hydraulic Excavators - Laboratory Tests and Perfomance Requirements for Operator Protective Guards
| Organization: | ISO |
| Publication Date: | 15 June 1998 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This International Standard establishes a consistent, repeatable test procedure and performance requirements for evaluating operator-protective guarding that undergo loading. Such guards are usually intended to provide excavator operators with reasonable protection against objects (e.g. rocks and debris) which would otherwise penetrate the operators station from the front or top.
It is applicable to hydraulic excavators, as defined in ISO 7135 when equipped with an operator's station guard(s).
Document History