BSI - BS 6146-1
An interface system for programmable measuring instruments (byte serial, bit parallel). Specification for functional, electrical and mechanical requirements, system applications and requirements for designer and user
inactive, Most Current
| Organization: | BSI |
| Publication Date: | 30 September 1981 |
| Status: | inactive |
| Page Count: | 112 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
Specifies an interface system for interconnecting electronic measuring apparatus and associated devices into an instrumentation system. Applies to systems in which the data exchanged is digital and is particularly suitable for transmission path lengths of up to 20 m and with a maximum of 15 devices interconnected by one contiguous bus.
Document History
BS 6146-1
September 30, 1981
An interface system for programmable measuring instruments (byte serial, bit parallel). Specification for functional, electrical and mechanical requirements, system applications and requirements for designer and user
Specifies an interface system for interconnecting electronic measuring apparatus and associated devices into an instrumentation system. Applies to systems in which the data exchanged is digital and...