NPFC - MS 21326
STUD-STYLE IV SNAPSLIDE FASTENER
| Organization: | NPFC |
| Publication Date: | 14 December 1962 |
| Status: | inactive |
| Page Count: | 1 |
scope:
This standard has been approved by the Department of the [1 omitted word(s)] and is mandatory for use by that activity. All other military activities are required to employ this standard where suitable.
MATERIAL: CORROSION RESISTING STEEL, SPECIFICATION QQ-S-763, CLASS 303 OR 410.
FINISH: PASSIVATE.
REMOVE BURRS AND BREAK ALL SHARP EDGES
DIMENSIONS IN INCHES. UNLESS OTHERWISE SPECIFIED, TOLERANCES: FRACTIONS: ± 1/64, DECIMALS ± .002, ANGLES ± 2°.
THE MS PART NO. CONSISTS OF THE MS NUMBER, PLUS THE DASH NUMBER. EXAMPLES: MS21326-1.
[A circled]TO BE USED WITH MS21332
THIS STANDARD TAKES PRECEDENCE OVER DOCUMENTS REFERENCED HEREIN. REFERENCED DOCUMENTS SHALL BE OF THE ISSUE IN EFFECT ON DATE OF INVITATION FOR BIDS.
INTERCHANGEABILITY RELATION WITH AN3199 STUDS: MS21326 STUDS AND AN3199 STUDS OF LIKE DASH NUMBERS ARE UNIVERSALLY, FUNCTIONALLY AND DIMENSIONALLY INTERCHANGEABLE NOTICE--When Government drawings, specifications, or other data are used for any purpose other than in connection with a definitely related Government procurement operation, the United States Government thereby incurs no responsibility, nor any obligation whatsoever; and the fact that the Government may have formulated, furnished, or in any way supplied the said drawings, specifications, or other data is not to be regarded by implication or otherwise as in any manner licensing the holder or any other person or corporation, or conveying any rights or permission to manufacture, use, or sell any patented invention that may in any way be related thereto.
Document History