DS/ISO/IEC 14519

Information technology - POSIX ® Ada Language Interfaces - Binding for System Application Program Interface (API) - Realtime Extensions

inactive
Organization: DS
Publication Date: 7 December 1999
Status: inactive
Page Count: 2
ICS Code (Languages used in information technology): 35.060
scope:

This standard defines a standard Ada language binding to POSIX.1 {2}, as amended by POSIX.1b {3}, POSIX.1c {4}, and POSIX. 1i, which are hereinafter called the base standards. (See § 1.2) The base standards define C-language interfaces to operating system services.

Document History

April 4, 2002
Information technology - POSIX® Ada Language Interfaces - Binding for System Application Program Interface (API)
This Standard defines a set of system application program interfaces to operating system services. These interfaces provide access via the Ada programming language to the same operating system...
DS/ISO/IEC 14519
December 7, 1999
Information technology - POSIX ® Ada Language Interfaces - Binding for System Application Program Interface (API) - Realtime Extensions
This standard defines a standard Ada language binding to POSIX.1 {2}, as amended by POSIX.1b {3}, POSIX.1c {4}, and POSIX. 1i, which are hereinafter called the base standards. (See § 1.2) The base...
Advertisement