CENELEC - EN 61755-2-1

Fibre optic connector optical interfaces Part 2-1: Optical interface standard single mode non-angled physically contacting fibres

inactive
Organization: CENELEC
Publication Date: 1 August 2006
Status: inactive
Page Count: 12
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

October 1, 2022
Fibre optic interconnecting devices and passive components - Connector optical interfaces for single-mode fibres - Part 2-1: Connection parameters of dispersion unshifted physically contacting fibres - Non-angled
This part of IEC 61755 defines a set of prescribed conditions for a single-mode fibre optic connection that is maintained in order to satisfy the requirements of attenuation and return loss (RL)...
EN 61755-2-1
August 1, 2006
Fibre optic connector optical interfaces Part 2-1: Optical interface standard single mode non-angled physically contacting fibres
A description is not available for this item.

References

Advertisement