ASSP - ANSI A10.24

Roofing - Safety Requirements for Low-Sloped Roofs - American National Standard for Construction and Demolition Operations

inactive
Buy Now
Organization: ASSP
Publication Date: 1 January 2006
Status: inactive
Page Count: 37
scope:

This standard establishes safe operating practices for the installation, maintenance and removal of membrane roofing that is seamed or seamless on lowsloped roofs with a maximum slope of four and twelve. These types of roofs include but are not necessarily limited to: hot and cold built-up roofing, single-ply roofing, polyurethane foam (PUF) roofing, liquidtype roofing (Hypalon®, polyurethane, etc.), modified bitumens.

NOTE: This standard does not apply to composition or wood shingles, slate, tile and metal roofs that are normally installed on roofs with slopes four and twelve or greater.

Document History

January 1, 2022
Roofing – Safety Requirements for Low-Sloped Roofs
This standard establishes safe operating practices for the installation, maintenance and removal of all roofing systems on low-sloped roofs, which means the roof has a slope that is less than or...
January 1, 2014
Roofing – Safety Requirements for Low-Sloped Roofs
This standard establishes safe operating practices for the installation, maintenance and removal of membrane roofing that is seamed or seamless on low-sloped roofs with a maximum slope of four and...
ANSI A10.24
January 1, 2006
Roofing - Safety Requirements for Low-Sloped Roofs - American National Standard for Construction and Demolition Operations
This standard establishes safe operating practices for the installation, maintenance and removal of membrane roofing that is seamed or seamless on lowsloped roofs with a maximum slope of four and...

References

Advertisement