DS/ISO 8140
Pneumatic fluid power - Cylinders, 10 bar (1 000 kPa) series - Rod end clevis - Mounting dimensions
| Organization: | DS |
| Publication Date: | 12 January 1989 |
| Status: | inactive |
| ICS Code (Cylinders): | 23.100.20 |
scope:
The standard lays down the mounting dimensions required for interchangeability of rod end clevis of pneumatic cylinders. The rod end clevis have been designed specifically for use with 10 bar (1 000 bar kPa) series cylinders manufactured in accordance with ISO 6430, ISO 6431 and ISO 6432 but this do es not limit their application. - The clevis are used on pis ton rods of pneumatic cylinders for mechanically transmittin g the cylinder force. The design of the eyes is based on the max. forces resulti
Document History