DIN EN 301460-4
Fixed Radio Systems - Point-to-multipoint equipment - Part 4: Point-to-multipoint digital radio systems below 1 GHz; Additional parameters for FDMA systems (Endorsement of the English version EN 301460-4 V 1.1.1 (2000-10) as German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 December 2001 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
Document History
DIN EN 301460-4
December 1, 2001
Fixed Radio Systems - Point-to-multipoint equipment - Part 4: Point-to-multipoint digital radio systems below 1 GHz; Additional parameters for FDMA systems (Endorsement of the English version EN 301460-4 V 1.1.1 (2000-10) as German standard)
A description is not available for this item.