ETSI - EN 300 197

Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Parameters for DRRS for the Transmission of Digital Signals and Analogue Video Signals Operating at 38 GHz

inactive
Organization: ETSI
Publication Date: 1 November 1998
Status: inactive
Page Count: 47
scope:

The present document specifies the minimum performance parameters for terrestrial digital and analogue fixed service radio communications equipments operating in the 38 GHz frequency band and incorporates, where necessary, changes made in Amendment 1 (1994) and contains a complete revision in the areas of:

- Electromagnetic Compatibility (EMC) standardization (i.e. ETS 300 385 [11] and ETS 300 339 [10] where applicable);

- emissions and immunity at antenna port standardization activity (under study in TM4), new revised ITU-R Recommendation SM.329-7 [20] and the forthcoming CEPT Recommendation on spurious emissions;

- conformance test standardization activity of test methods and test reports (i.e. EN 301 126-1 [2]).

The present document does not cover aspects related to test procedures and test conditions which are in the scope of EN 301 126-1 [2].

Digital systems are intended to be used for point-to-point connections in local and regional networks at data rates between 2 Mbit/s and Synchronous Transport Module, level 1 (STM-1). Typical applications include:

a) customer connections;

b) Integrated Services Digital Network (ISDN) extension;

c) mobile base station connections.

Digital systems considered in the present document will be able to meet the performance objectives of the ITU-R national portion of the reference path, i.e. ITU-R Recommendation F.1189 [17] and the performance objectives detailed in ITU-T Recommendation G.826 [29].

Analogue systems are intended to be used in local television (TV) point-to-point contribution and point-to-multipoint distribution.

The parameters to be specified fall into two categories:

a) those that are required to provide compatibility between channels from different sources of equipment on the same route, connected to separate antennas;

b) parameters defining the transmission quality of the proposed system.

The present document deals with Radio Frequency (RF) and baseband characteristics relevant to low, medium and high capacity Plesiochronous Digital Hierarchy (PDH) transmission systems, sub-STM-1 and STM-1 Synchronous Digital Hierarchy (SDH) transmission systems. Antenna/feeder system requirements are covered in ETS 300 833 [3].

As the maximum transmission rate in a given bandwidth depends on system spectral efficiency, different equipment classes are defined:

Class 1: equipment performance based on typically 2-states modulation scheme (e.g. 2-FSK (Frequency- Shift Keying), Gaussian Minimum Shift Keying (GMSK) with discriminator detection, or equivalent);

Class 2: equipment performances based on typically 4-states modulation scheme (e.g. 4-FSK, 4 - QAM (Quadrature Amplitude Modulation), or equivalent);

Class 3: equipment performances based on typically 16-states modulation scheme (e.g. 16-QAM, or equivalent).

Some equipment types may benefit from some performance improvement due to the technology gap; for this reason two grades of system performance, grade A and grade B are provided.

Safety aspects are outside the mandate of ETSI and they will not be considered in the present document.

Document History

July 1, 2002
Fixed Radio Systems; Point-to-Point Equipment; Parameters for Radio Systems for the Transmission of Digital Signals Operating at 32 GHz and 38 GHz
A description is not available for this item.
March 1, 2002
Fixed Radio Systems; Point-to-Point Equipment; Parameters for Radio Systems for the Transmission of Digital Signals Operating at 32 GHz and 38 GHz
The present document specifies the minimum performance parameters for terrestrial digital fixed service radio communications equipment operating in the 32 GHz and 38 GHz frequency. For spectrum...
October 1, 2001
Fixed Radio Systems; Point-to-Point Equipment; Parameters for Radio Systems for the Transmission of Digital Signals Operating at 32 GHz and 38 GHz
The present document specifies the minimum performance parameters for terrestrial digital fixed service radio communications equipment operating in the 32 GHz and 38 GHz frequency. For spectrum...
June 1, 2001
Fixed Radio Systems; Point-to-Point Equipment; Parameters for Radio Systems for the Transmission of Digital Signals Operating at 32 GHz and 38 GHz
The present document specifies the minimum performance parameters for terrestrial digital fixed service radio communications equipment operating in the 32 GHz and 38 GHz frequency. For spectrum...
November 1, 2000
Fixed Radio Systems; Point-to-Point Equipment; Parameters for Radio Systems for the Transmission of Digital Signals Operating at 38 GHz
The present document specifies the minimum performance parameters for terrestrial digital fixed service radio communications equipment operating in the 38 GHz frequency band and incorporates, where...
October 1, 2000
Fixed Radio Systems; Point-to-Point Equipment; Parameters for Radio Systems for the Transmission of Digital Signals Operating at 38 GHz
The present document specifies the minimum performance parameters for terrestrial digital fixed service radio communications equipment operating in the 38 GHz frequency band and incorporates, where...
November 1, 1999
Fixed Radio Systems; Point-to-Point Equipment; Parameters for Radio Systems for the Transmission of Digital Signals Operating at 38 GHz
The present document specifies the minimum performance parameters for terrestrial digital fixed service radio communications equipment operating in the 38 GHz frequency band and incorporates, where...
EN 300 197
November 1, 1998
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Parameters for DRRS for the Transmission of Digital Signals and Analogue Video Signals Operating at 38 GHz
The present document specifies the minimum performance parameters for terrestrial digital and analogue fixed service radio communications equipments operating in the 38 GHz frequency band and...
February 1, 1998
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Parameters for DRRS for the Transmission of Digital Signals and Analogue Video Signals Operating at 38 GHz
The present document specifies the minimum performance parameters for terrestrial digital and analogue fixed service radio communications equipments operating in the 38 GHz frequency band and...
August 1, 1997
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Parameters for DRRS for the Transmission of Digital Signals and Analogue Video Signals Operating at 38 GHz
The present document specifies the minimum performance parameters for terrestrial digital and analogue fixed service radio communications equipments operating in the 38 GHz frequency band and...
March 1, 1997
Transmission and Multiplexing (TM); Parameters for Radio Relay Systems for the Transmission of Digital Signals and Analogue Video Signals Operating at 38 GHz
Foreword This amendment to ETS 300 197 (1994) has been produced by the Radio Equipment and Systems (RES) Technical Committee of the European Telecommunications Standards Institute (ETSI). ETS 300...
January 1, 1996
Transmission and Multiplexing (TM); Parameters for Radio Relay Systems for the Transmission of Digital Signals and Analogue Video Signals Operating at 38 GHz
Foreword This draft amendment to ETS 300 197 (1994) has been produced by the Radio Equipment and Systems (RES) Technical Committee of the European Telecommunications Standards Institute (ETSI), and...
January 1, 1994
Transmission and Multiplexing (TM); Parameters for Radio Relay Systems for the Transmission of Digital Signals and Analogue Video Signals Operating at 38 GHz
This European Telecommunication Standard (ETS) covers the minimum performance requirements for terrestrial fixed services radiocommunications equipment, as given below, in the frequency band 37 GHz...
January 1, 1994
Transmission and Multiplexing (TM); Parameters for Radio Relay Systems for the Transmission of Digital Signals and Analogue Video Signals Operating at 38 GHz
This European Telecommunication Standard (ETS) covers the minimum performance requirements for terrestrial fixed services radiocommunications equipment, as given below, in the frequency band 37 GHz...
January 1, 1994
AMD prA1 Transmission and Multiplexing (TM); Parameters for Radio Relay Systems for the Transmission of Digital Signals and Analogue Video Signals Operating at 38 GHz
Foreword This draft Amendment to ETS 300 197 (1994) has been produced by the Transmission and Multiplexing (TM) Technical Committee of the European Telecommunications Standards Institute (ETSI) and...
January 1, 1993
Transmission and Multiplexing (TM); Parameters for Radio Relay Systems for the Transmission of Digital Signals and Analogue Video Signals Operating at 38 GHz
This final draft European Telecommunication Standard (ETS) covers the minimum performance requirements for terrestrial fixed services radio communications equipment, as given below, in the frequency...
January 1, 1992
Transmission and Multiplexing (TM); Parameters for Radio Relay Systems for the Transmission of Digital Signals and Analogue Video Signals Operating at 38 GHz (DE/TM-4001)
This ETS covers the minimum performance requirements for radiocommunications equipment, as given below, in the frequency band 37 GHz to 39,5 GHz. This ETS specifies the performance criteria for the...

References

Advertisement