NEMA TR 27

Commercial, Institutional and Industrial Dry-Type Transformers

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 1965
Status: inactive
Page Count: 67
scope:

This Standards Publication is generally applicable to commercial, institutional and industrial dry-type transformers rated above 600 volts up to 15 kilovolts and covers the following kVA ratings:

1. Self-cooled-ventilated, sealed atmospheric pressure, and compound-filled types-above 500 kVA up through 7500 kVA.

2. Forced-cooled-ventilated-above 500 kVA up through 10000 kV A.

For transformers with a self-cooled rating of 500 kVA and below, see the NEMA Standards Publication for Dry-type Transformers for General Applications, ST 20-1972.

Document History

NEMA TR 27
January 1, 1965
Commercial, Institutional and Industrial Dry-Type Transformers
This Standards Publication is generally applicable to commercial, institutional and industrial dry-type transformers rated above 600 volts up to 15 kilovolts and covers the following kVA ratings: 1....

References

Advertisement