NPFC - MIL-M-38510/379
MICROCIRCUITS, DIGITAL, ADVANCED LOW-POWER SCHOTTKY TTL, UNIVERSAL MULTIPLEXER WITH THREE- STATE OUTPUTS, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 1 May 1985 |
| Status: | active |
| Page Count: | 26 |
scope:
This specification covers the detail requirements for monolithic silicon, advanced low power Schottky TTL, universal multiplexer (three-state) logic microcircuits. Two product assurance classes and a choice of case outlines/lead finishes are provided for each type and are reflected in the complete part number.
The part number shall be in accordance with MIL-M-38510.
The device type shall be as follows:
Device type Circuit 01 Hex, two input universal multiplexer with 3-state outputs
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Outline letter MIL-M-38510, appendix C, case outline K F-6 (24-lead, ⅜" ×⅝"), flat package L D-9 (24-lead, ¼" × 1-¼"), dual-in-line package 3 C-4 (28 terminal, .450" × .450"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - −0.5 V dc to 7.0 V dc Input voltage range - - - - - - - - - - - - - - −1.5 V dc at −18 mA to 7.0 V dc Storage temperature range - - - - - - - - - - - −65°C to 150°C Maximum power dissipation, (PD) per device 1/ - 198 mW Lead temperature (soldering, 10 seconds) - - - 300°C Thermal resistance, junction to case ( θJC): Case K - - - - - - - - - - - - - - - - - - - (See MIL-M-38510 appendix C) Case L - - - - - - - - - - - - - - - - - - - Case 3 - - - - - - - - - - - - - - - - - - - 60°C/W 3/ Junction temperature (TJ) 2/ - - - - - - - - - 175°C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, RBE-2, Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - 2.0 V dc Maximum low level input voltage (VIL) - - - 0.8 V dc Normalized fanout (each output) 4/- - - - - - 10 maximum at low logic level 20 maximum at high logic level Case operating temperature range (TC) - - - −55°C to 125°C
intended Use:
Microcircuits conforming to this specification are intended for use for original equipment design applications and logistic support of existing equipment.
Document History