NFPA 220

STANDARD ON TYPES OF BUILDING CONSTRUCTION

inactive
Buy Now
Organization: NFPA
Publication Date: 26 June 1985
Status: inactive
Page Count: 9
scope:

This standard considers only those factors necessary to define building types. The requirements for partitions, fire separation partitions, shaft enclosures and fire walls, other than bearing walls and partitions, are not related to the construction types and need to be specified in other standards and codes, where appropriate. It is also necessary for the user to consider the influence of location, occupancy, exterior exposure, possibility of mechanical damage to fire protection material, and other features which may impose additional requirements for safeguarding life and property, as commonly covered in building codes.

Document History

220
January 1, 2024
Standard on Types of Building Construction
This standard defines types of building construction based on the combustibility and the fire resistance rating of a building's structural elements. Fire walls, nonbearing exterior walls, nonbearing...
January 1, 2021
Standard on Types of Building Construction
This standard defines types of building construction based on the combustibility and the fire resistance rating of a building's structural elements. Fire walls, nonbearing exterior walls, nonbearing...
January 1, 2018
Standard on Types of Building Construction
This standard defines types of building construction based on the combustibility and the fire resistance rating of a building's structural elements. Fire walls, nonbearing exterior walls, nonbearing...
January 1, 2015
Standard on Types of Building Construction
This standard defines types of building construction based on the combustibility and the fire resistance rating of a building's structural elements. Fire walls, nonbearing exterior walls, nonbearing...
January 1, 2012
Standard on Types of Building Construction
This standard defines types of building construction based on the combustibility and the fire resistance rating of a building's structural elements. Fire walls, nonbearing exterior walls, nonbearing...
August 24, 2011
Standard on Types of Building Construction
A description is not available for this item.
January 1, 2009
Standard on Types of Building Construction
This standard defines types of building construction based on the combustibility and the fire resistance rating of a building’s structural elements. Fire walls; nonbearing exterior walls; nonbearing...
January 1, 2006
Standard on Types of Building Construction
This standard defines types of building construction based on the combustibility and the fire resistance rating of a building’s structural elements. Fire walls; nonbearing exterior walls; nonbearing...
January 1, 1999
Standard on Types of Building Construction
A description is not available for this item.
January 1, 1995
Standard on Types of Building Construction
A description is not available for this item.
February 10, 1992
STANDARD ON TYPES OF BUILDING CONSTRUCTION
A description is not available for this item.
NFPA 220
June 26, 1985
STANDARD ON TYPES OF BUILDING CONSTRUCTION
This standard considers only those factors necessary to define building types. The requirements for partitions, fire separation partitions, shaft enclosures and fire walls, other than bearing walls...

References

Advertisement