DS/EN 13001-2/AC
Crane safety - General design - Part 2: Load actions
inactive
| Organization: | DS |
| Publication Date: | 14 July 2006 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Cranes): | 53.020.20 |
scope:
This European Standard is to be used together with Part 1 and Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and theoretical verification. Part 3 is only at pre-drafting stage; the use of Parts 1 and 2 is not conditional to the publication of Part 3.
Document History
March 22, 2021
Crane safety – General design – Part 2: Load actions
This document specifies load actions and load combinations for the calculation of load effects as basis for the proof of competence of a crane and its main components. It will be used together with...
September 1, 2014
Crane safety – General design – Part 2: Load actions
This European Standard specifies load actions to be used together with the standard EN 13001 1 and EN 13001 3, and as such they specify conditions and requirements on design to prevent mechanical...
April 2, 2012
Crane safety - General design - Part 2: Load actions
This European Standard is to be used together with Part 1 and series of Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and...
May 10, 2011
Crane safety - General design - Part 2: Load actions
This European Standard is to be used together with Part 1 and series of Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and...
July 22, 2009
Crane safety - General design - Part 2: Load effects
This European Standard is to be used together with Part 1 and Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and theoretical...
March 13, 2009
Cranes - General design - Part 2: Load actions
This European Standard is to be used together with Part 1 and Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and theoretical...
November 9, 2006
Cranes - General design - Part 2: Load actions
This documentis to be used together with Part 2 and Part 3, and as such, they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design and theoretical...
DS/EN 13001-2/AC
July 14, 2006
Crane safety - General design - Part 2: Load actions
This European Standard is to be used together with Part 1 and Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and theoretical...
February 7, 2005
Crane safety - General design - Part 2: Load actions
This European Standard is to be used together with Part 1 and Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and theoretical...
Crane safety - General design - Part 2: Load actions
This European Standard is to be used together with Part 1 and series of Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and...
Cranes - General design - Part 2: Load actions
This document specifies general conditions, requirements and methods to prevent mechanical hazards of cranes by design and theoretical verification. Note: Specific requirements for particular types...
Crane safety - General design - Part 2: Load actions
This European Standard is to be used together with the standard EN 13001-1 and EN 13001-3 -series of standards and as such they specify general conditions, requirements and methods to prevent...
Cranes - General design - Part 2: Load actions
This European Standard is to be used together with Part 1 and Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and theoretical...
Crane safety - General design - Part 2: Load actions
This European Standard specifies load actions to be used together with the standard EN 13001 1 and EN 13001 3, and as such they specify conditions and requirements on design to prevent mechanical...