ASD-STAN - PREN 3488
Aerospace Series Steel FE-PA13 Softened 500 Less Than or Equal to Rm Less Than or Equal to 750 MPa Sheet and Strip 0,5 Less Than or Equal to a Less Than or Equal to 6 mm
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 March 1988 |
| Status: | inactive |
| Page Count: | 4 |
Document History
September 1, 2023
Aerospace series Steel X6CrNiTi18-10 (1.4541) — Air melted — Softened — Sheets and strips — a ≤ 6 mm — 500 MPa ≤ Rm ≤ 700 MPa
This document specifies the requirements relating to:
Steel X6CrNiTi18–10 (1.4541)
Air melted
Softened
Sheets and strips
a ≤ 6 mm
500 MPa ≤ Rm ≤ 700 MPa
for aerospace applications.
W. Nr:...
October 1, 2006
Aerospace series Steel FE-PA3601 (X6CrNiTi18-10) Air melted Softened Sheet and strip a Less than or Equal to 6 mm 500 MPa Less than or Equal to Rm Less than or Equal to 700 MPa
A description is not available for this item.
PREN 3488
March 1, 1988
Aerospace Series Steel FE-PA13 Softened 500 Less Than or Equal to Rm Less Than or Equal to 750 MPa Sheet and Strip 0,5 Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.