CEN - EN 2633
Aluminium Alloy AL-P2024- T3511 Extruded Bars and Sections 1,2 Less Than or Equal to a or D Less Than or Equal to 150 mm with Peripheral Coarse Grain Control
inactive
| Organization: | CEN |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Materials for aerospace construction): | 49.025 |
Document History
November 1, 2015
Aerospace series - Aluminium alloy AL-P2024 - AlCu4Mg1 - T3511 - Extruded bars and sections — 1,2 mm ≤ De ≤ 160 mm with peripheral coarse grain control
This standard specifies the requirements relating to:
Aluminium alloy AL-P2024
AlCu4Mg1
T3511
Extruded bar and section
1,2 mm ≤ De ≤ 160 mm
with peripheral coarse grain control
for aerospace...
January 1, 1993
Aerospace Series- Aluminium Alloy AL-P2024 -T3511 Extruded Bars and Sections 1,2 mm is Less Than or Equal to a or D is Less Than or Equal to 150 mm with Peripheral Coarse Grain Control
A description is not available for this item.
EN 2633
January 1, 1991
Aluminium Alloy AL-P2024- T3511 Extruded Bars and Sections 1,2 Less Than or Equal to a or D Less Than or Equal to 150 mm with Peripheral Coarse Grain Control
A description is not available for this item.