DS/EN 60983
Miniature lamps
| Organization: | DS |
| Publication Date: | 21 August 1996 |
| Status: | active |
| Page Count: | 78 |
| ICS Code (Incandescent lamps): | 29.140.20 |
scope:
This International Standard specifies requirements for miniature halogen and non-halogen lamps with a nominal voltage up to 30 V and a nominal wattage up to 25 W. It covers: - lamps to be used in road vehicles not subject to regulation and which therefore are not included in IEC 809 (section 2); - lamps for electric torches (section 3); - lamps for miners' caplights (section 4). Aircraft lamps are standardized in IEC 434.
Document History