SNV - SN EN 13785

Regulators with a capacity of up to and including 100 kg/h, having a maximum nominal outlet pressure of up to and including 4 bar, other than those covered by EN 12864 and their associated safety devices for butane, propane or their mixtures

inactive
Organization: SNV
Publication Date: 1 June 2005
Status: inactive
Page Count: 142
ICS Code (Pressure regulators): 23.060.40

Document History

February 1, 2009
Regulators with a capacity of up to and including 100 kg/h, having a maximum nominal outlet pressure of up to and including 4 bar, other than those covered by EN 12864 and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.
SN EN 13785
June 1, 2005
Regulators with a capacity of up to and including 100 kg/h, having a maximum nominal outlet pressure of up to and including 4 bar, other than those covered by EN 12864 and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.
Advertisement