IECQ - QC 010000/ IN0001 IS 1
Two Part Connectors for Printed Circuit Boards for Basic Grid of 2,54mm (0.1 Inch) with Common Mounting Euro Connectors Style R, R/2 & HE11 (Connectors Conforming to 500 Mating Cycles and Having 1.27 Micron Gold Plating Finish over Contact Area)
inactive, Most Current
| Organization: | IECQ |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 41 |
Document History
QC 010000/ IN0001 IS 1
January 1, 1992
Two Part Connectors for Printed Circuit Boards for Basic Grid of 2,54mm (0.1 Inch) with Common Mounting Euro Connectors Style R, R/2 & HE11 (Connectors Conforming to 500 Mating Cycles and Having 1.27 Micron Gold Plating Finish over Contact Area)
A description is not available for this item.