DS/EN 61850-6

Communication networks and systems in substations - Part 6: Configuration description language for communication in electrical substations related to IEDs

inactive
Organization: DS
Publication Date: 15 July 2004
Status: inactive
Page Count: 150
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
scope:

This part of the IEC 61850 series specifies a file format for describing communication related IED (Intelligent electronic Device) configurations and IED parameters, communication system configurations, switchyard (function) structures, and the relations between them. The main purpose of this format is to exchange IED capability descriptions, and SA system descriptions between IED engineering tools and the system engineering tool(s) of different manufacturers in a compatible way. The defined language is called Substation Configuration description Language (SCL). The IED and communication system model in SCL is according to IEC 61850-5 and IEC 61850-7-x. SCSM specific extensions or usage rules may be required in the appropriate parts. The configuration language is based on the Extensible Markup Language (XML) version 1.0. This standard does not specify individual implementations or products using the language, nor does it constrain the implementation of entities and interfaces within a computer system. This part of the standard does not specify the download format of configuration data to an IED, although it could be used for part of the configuration data.

Document History

October 8, 2018
Communication networks and systems for power utility automation – Part 6: Configuration description language for communication in power utility automation systems related to IEDs
IEC 61850-6:2009(E) specifies a file format for describing communication-related IED (Intelligent Electronic Device) configurations and IED parameters, communication system configurations, switch...
February 24, 2010
Communication networks and systems for power utility automation – Part 6: Configuration description language for communication in electrical substations related to IEDs
IEC 61850-6:2009(E) specifies a file format for describing communication-related IED (Intelligent Electronic Device) configurations and IED parameters, communication system configurations, switch...
DS/EN 61850-6
July 15, 2004
Communication networks and systems in substations - Part 6: Configuration description language for communication in electrical substations related to IEDs
This part of the IEC 61850 series specifies a file format for describing communication related IED (Intelligent electronic Device) configurations and IED parameters, communication system...
Communication networks and systems for power utility automation – Part 6: Configuration description language for communication in electrical substations related to IEDs
IEC 61850-6:2009(E) specifies a file format for describing communication-related IED (Intelligent Electronic Device) configurations and IED parameters, communication system configurations, switch...
Communication networks and systems for power utility automation -- Part 6: Configuration description language for communication in electrical substations related to IEDs
This part of IEC 61850 specifies a file format for describing communication-related IED (Intelligent Electronic Device) configurations and IED parameters, communication system configurations, switch...
Communication networks and systems for power utility automation -- Part 6: Configuration description language for communication in electrical substations related to IEDs
This part of the IEC 61850 series specifies a file format for describing communication related IED (Intelligent Electronic Device) configurations and IED parameters, communication system...
Advertisement