ASTM International - ASTM A517/A517M-10(2015)
Standard Specification for Pressure Vessel Plates, Alloy Steel, High-Strength, Quenched and Tempered
| Organization: | ASTM International |
| Publication Date: | 1 September 2015 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
scope:
1.1 This specification2 covers high-strength quenched and tempered alloy steel plates intended for use in fusion welded boilers and other pressure vessels.
1.2 This specification includes a number of grades as manufactured by different producers, but all having the same mechanical properties and general characteristics.
1.3 The maximum thickness of plates furnished under this specification shall be as follows:
| Grade | Thickness |
| A, B | 1.25 in. [32 mm] |
| H, S | 2 in. [50 mm] |
| P | 4 in. [100 mm] |
| F | 2.50 in. [65 mm] |
| E, Q | 6 in. [150 mm] |
1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system is to be used independently of the other without combining values in any way.
abstract:
This specification covers standard requirements for high-strength quenched and tempered alloy steel plates intended for use in fusion welded boilers and other pressure vessels. The steel shall be... View More
Document History