ISO 12044
Rolling Bearings - Single-Row Angular Contact Ball Bearings - Chamfer Dimensions for Outer Ring Non-Thrust Side
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This International Standard specifies the minimum chamfer dimensions for the non-thrust side of single-row angular contact ball bearing outer rings where the minimum dimensions differ from those specified in IS0 15. It is applicable for bearings in the diameter series 9, 0 and 2 for contact angles up to and including 30°, and in the diameter series 2 and 3 for contact angles over 30°.
Document History
May 1, 2014
Rolling bearings - Single-row angular contact ball bearings - Chamfer dimensions for outer ring non-thrust side
This International Standard specifies chamfer dimensions for outer ring, non-thrust side of single-row angular contact ball bearings, where the dimensions differ from those specified in ISO 15. It is...
ISO 12044
January 1, 1995
Rolling Bearings - Single-Row Angular Contact Ball Bearings - Chamfer Dimensions for Outer Ring Non-Thrust Side
This International Standard specifies the minimum chamfer dimensions for the non-thrust side of single-row angular contact ball bearing outer rings where the minimum dimensions differ from those...