DS/EN 12201-2

Plastics piping systems for water supply - Polyethylene (PE) - Part 2: Pipes

inactive
Organization: DS
Publication Date: 27 May 2003
Status: inactive
Page Count: 26
ICS Code (Water supply systems): 91.140.60
ICS Code (Plastics pipes): 23.040.20
scope:

This part of the standard specifies the characteristics of pipes made from polyethylene (PE) intended for the conveyance of water for human consumption including raw water prior to treatment. It also specifies the test parameters for the test methods referred to in this standard. In conjunction with other parts of EN 12201 (see Foreword) it is applicable to PE pipes, their joints and to joints with components of PE and other materials intended to be used under the following conditions: a) a maximum operation pressure, MOP, up to and including 25 bar. b) an operation temperature of 20°C as a reference temperature. NOTE 1 For applications operating at constant temperatures greater than 20°C and up to 40°C, see annex A of EN 12201-1. This European Standard covers a range of maximum operating pressures and gives requirements concerning colours and additives. NOTE 2 It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national guidance or regulations and installation practices or codes. NOTE 3 Assessment of the resistance to slow crack growth of the PE pipe compound used for the manufacture of products to this specification is required in accordance with Table 2 of EN 12201-1.

Document History

October 15, 2013
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 2: Pipes
This part of EN 12201 specifies the characteristics of pipes made from polyethylene (PE 100, PE 80 and PE 40) for buried and above ground applications, intended for the conveyance of water for human...
October 26, 2011
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 2: Pipes
This European Standard specifies the characteristics of pipes made from polyethylene (PE 100, PE 80 and PE 40) for buried and above ground applications, intended for the conveyance of water for human...
DS/EN 12201-2
May 27, 2003
Plastics piping systems for water supply - Polyethylene (PE) - Part 2: Pipes
This part of the standard specifies the characteristics of pipes made from polyethylene (PE) intended for the conveyance of water for human consumption including raw water prior to treatment. It also...
Plastics piping systems for water supply, and for drains and sewers under pressure – Polyethylene (PE) – Part 2: Pipes
This document specifies the characteristics of pipes made from polyethylene (PE) for buried and above ground applications, intended for the conveyance of water for human consumption, raw water prior...
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 2: Pipes
This European Standard specifies the characteristics of pipes made from polyethylene (PE 100, PE 80 and PE 40) for buried and above ground applications, intended for the conveyance of water for human...
Plastics piping systems for water supply, and for drainage and sewerage under pressure – Polyethylene (PE) – Part 2: Pipes
This document specifies the characteristics of pipes made from polyethylene (PE) for buried and above ground applications, intended for the conveyance of water for human consumption, raw water prior...
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 2: Pipes
This European Standard specifies the characteristics of pipes made from polyethylene (PE 100, PE 80 and PE 40) for buried and above ground applications, intended for the conveyance of water for human...
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 2: Pipes
This Part of EN 12201 specifies the characteristics of pipes made from polyethylene (PE 100, PE 80, and PE 40) for buried and above ground applications, intended for the conveyance of water for human...
Advertisement