SNV - SN EN ISO 15156-2

Petroleum, petrochemical and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and cast irons (ISO 15156-2:2003)

inactive
Organization: SNV
Publication Date: 1 November 2004
Status: inactive
Page Count: 54
ICS Code (Corrosion of metals): 77.060
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10

Document History

March 1, 2021
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low-alloy steels, and the use of cast irons
This document gives requirements and recommendations for the selection and qualification of carbon and low-alloy steels for service in equipment used in oil and natural gas production and natural gas...
January 1, 2016
Petroleum and natural gas industries - Materials for use in H2S-ontaining environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons
A description is not available for this item.
March 1, 2010
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low-alloy steels, and the use of cast irons
This part of ISO 15156 gives requirements and recommendations for the selection and qualification of carbon and low-alloy steels for service in equipment used in oil and natural gas production and...
SN EN ISO 15156-2
November 1, 2004
Petroleum, petrochemical and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and cast irons (ISO 15156-2:2003)
A description is not available for this item.
Advertisement