DS/EN 60076-3

Power transformers – Part 3: Insulation levels, dielectric tests and external clearances in air

inactive
Organization: DS
Publication Date: 10 August 2001
Status: inactive
Page Count: 62
ICS Code (Transformers. Reactors): 29.180
scope:

This standard applies to single-phase and three-phase oil-immersed power transformers (including auto-transformers), with the exception of certain small and special transformers, as defined in the scope of IEC 60071-1. It identifies transformer windings to their highest voltage for equipment Um associated with their corresponding rated insulation levels and details the relevant applicable dielectric tests and minimum external clearances in air between live parts of bushings and to objects at earth potential. For categories of power transformers and reactors which have their own IEC standards, this standard is applicable only to the extent in which it is specifically called up by cross reference in the other standards.

Document History

May 28, 2018
Power transformers – Part 3: Insulation levels, dielectric tests and external clearances in air
IEC 60076-3:2013 specifies the insulation requirements and the corresponding insulation tests with reference to specific windings and their terminals. This International Standard applies to power...
January 29, 2014
Power transformers - Part 3: Insulation levels, dielectric tests and external clearances in air
IEC 60076-3:2013 specifies the insulation requirements and the corresponding insulation tests with reference to specific windings and their terminals. This International Standard applies to power...
DS/EN 60076-3
August 10, 2001
Power transformers – Part 3: Insulation levels, dielectric tests and external clearances in air
This standard applies to single-phase and three-phase oil-immersed power transformers (including auto-transformers), with the exception of certain small and special transformers, as defined in the...
Power transformers – Part 3: Insulation levels, dielectric tests and external clearances in air
IEC 60076-3:2013 specifies the insulation requirements and the corresponding insulation tests with reference to specific windings and their terminals. This International Standard applies to power...
Power transformers -- Part 3: Insulation levels, dielectric tests and external clearances in air
This International Standard applies to power transformers defined in the scope of IEC 60076-1. It gives details of the applicable dielectric tests and minimum dielectric test levels. Recommended...
Power transformers -- Part 3: Insulation levels, dielectric tests and external clearances in air
This International Standard applies to power transformers defined in the scope of IEC 60076-1. It gives details of the applicable dielectric tests and minimum dielectric test levels. Recommended...
Advertisement