DLA - SMD-5962-77037 REV E

MICROCIRCUIT, DIGITAL, CMOS, 4-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 23 April 1992
Status: inactive
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883 "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54C85 4-bit magnitude comparator 02 4585B 4-bit magnitude comparator

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16 lead, .840" × .310" × .200"), dual-in-line package F F-5 (16 lead, .440" × .285" × .085"), flat package

Supply voltage range (VDD) device type 01 1/ - - - - - - - - - - - - - - - - - - −0.5 V to +15 V Supply voltage range (VDD) device type 02 1/ - - - - - - - - - - - - - - - - - - −0.5 V to +20 V Input voltage range, device type 01 - - - - - - - - - - - - - - - - - - - - - - −0.3 V to VDD + 0.3 V Input voltage range, device type 02 - - - - - - - - - - - - - - - - - - - - - - −0.5 V to VDD + 0.5 V Storage temperature range - - - - - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - - - - - - - - - - - 500 mW 2/ Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - - - - - - - +260°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - - - - - - - - - - - - - - +175°C DC input current - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - ±10 mA

Supply voltage range (VDD) device type 01 - - - - - - - - - -- - - - - - - +3.0 V minimum to +15 V maximum Supply voltage range (VDD) device type 02 - - - - - - - - - -- - - - - - - +3.0 V minimum to +18 V maximum Case operating temperature range - - - - - - - - - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 30, 2018
MICROCIRCUIT, DIGITAL, CMOS, 4-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 28, 2011
MICROCIRCUIT, DIGITAL, CMOS, 4-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 9, 2005
MICROCIRCUIT, DIGITAL, CMOS, 4-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 7, 2001
MICROCIRCUIT, DIGITAL, CMOS, 4-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-77037 REV E
April 23, 1992
MICROCIRCUIT, DIGITAL, CMOS, 4-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883 "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 12, 1991
MICROCIRCUIT, DIGITAL, CMOS, 4-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
January 13, 1986
MICROCIRCUIT, DIGITAL, CMOS, 4-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
September 23, 1981
MICROCIRCUIT, DIGITAL, CMOS, 4-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
Advertisement