BSI - BS 4363
Distribution Assemblies for Reduced Low Voltage Electricity Supplies for Construction and Building Sites
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 July 1998 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Electrical installations for outdoor use): | 29.260.10 |
| ICS Code (Construction technology): | 91.200 |
scope:
Requirements for distribution assemblies for control and distribution of electricity from a three-phase reduced low voltage a.c. system at declared voltage up to 110 V (63.5 V to earth) or a single-phase system at declared voltage up to 110 V (55 V to earth).
Document History
July 15, 1998
Specification for Distribution assemblies for reduced low voltage electricity supplies for construction and building sites
Requirements for distribution assemblies for control and distribution of electricity from a three-phase reduced low voltage a.c. system at declared voltage up to 110 V (63.5 V to earth) or a...
BS 4363
July 15, 1998
Distribution Assemblies for Reduced Low Voltage Electricity Supplies for Construction and Building Sites
Requirements for distribution assemblies for control and distribution of electricity from a three-phase reduced low voltage a.c. system at declared voltage up to 110 V (63.5 V to earth) or a...
December 20, 1991
Distribution Assemblies for Electricity Supplies for Construction and Building Sites
Requirements for six types of distribution assemblies intended to give a compact and flexible system on construction and building sites. Both single-phase and three-phase distribution systems are...
October 24, 1968
Specification for Distribution Units for Electricity Supplies for Construction and Building Sites
Specifies requirements for six types of distribution units intended to give a compact and flexible system for the control and distribution of electricity on construction and building sites. Both...