SN - NS-EN 4497:2005
Aerospace series - Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 ¦C
active, Most Current
| Organization: | SN |
| Publication Date: | 1 April 2006 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
NS-EN 4497:2005
April 1, 2006
Aerospace series - Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 ¦C
A description is not available for this item.