NPFC - MIL-S-19500/496
SEMICONDUCTOR DEVICE, DUAL TRANSISTOR, PNP, SILICON, UNITIZED, TYPES 2N5795, 2N5796, AND 2N5796U, JAN, JANTX, AND JANTXV
| Organization: | NPFC |
| Publication Date: | 1 June 1993 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This specification covers the detail requirements two electrically isolated, unmatched PNP silicon transistors as one dual unit for HI-speed saturated switching applications. Two levels of product assurance are provided for each device type as specified in MIL-S-19500.
See figures 1 and 3
TA = +25°C, unless otherwise specified. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Electronics Supply Center, ATTN: DESC-ECT, 1507 Wilmington Pike, Dayton, OH 45444-5270 by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
TA = +25°C, unless otherwise specified.
Document History