ETSI - TS 101 823-5-1

Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) layer; Part 5: Profile for Home Environment; Sub-part 1: Profile Requirement List proforma specification

inactive
Organization: ETSI
Publication Date: 1 July 2003
Status: inactive
Page Count: 14
scope:

The present document provides the Profile Requirement List (PRL) proforma for Broadband Radio Access Networks (BRAN) HIPERLAN Type 2 DLC layer, Profile for Home Environment as defined in TS 101 761-5 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2].

It details in tabular form the implementation options, which come as modifications to the PICS proforma of the protocols which constitute the Home profile.

Document History

August 1, 2004
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) layer; Part 5: Profile for Home Environment; Sub-part 1: Profile Requirement List proforma specification
A description is not available for this item.
TS 101 823-5-1
July 1, 2003
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) layer; Part 5: Profile for Home Environment; Sub-part 1: Profile Requirement List proforma specification
The present document provides the Profile Requirement List (PRL) proforma for Broadband Radio Access Networks (BRAN) HIPERLAN Type 2 DLC layer, Profile for Home Environment as defined in TS 101 761-5...

References

Advertisement