DS/HD 428.2.3 S1

Three phase oil-immersed distribution transformers 50 Hz, from 50 to 2500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2: Distribution transformers with cable boxes on the high voltage and/or low voltage side - Section 3: Cable boxes Type 2 for use on distribution transformers meeting the requirements of HD 428.2.1

inactive, Most Current
Organization: DS
Publication Date: 2 October 1998
Status: inactive
Page Count: 10
ICS Code (Transformers. Reactors): 29.180
scope:

Cable boxes described in this document correspond to cable boxes Type 2 in HD 428.2.1 and are suitable for assembly on the cover of oil-immersed distribution transformers meeting the requirements of HD 428.2.1. Cable boxes are air-filled, metal- or non-metal enclosed for high- and/or low-voltage connections in following variations: 1.1 High-voltage side: a) Connection directly to bushings; b) Connection via bus-bar system. 1.2 Low-voltage side: a) Connection directly to bushings (maximum of four connectors perbushing); b) Connection via bus-bar system.

Document History

DS/HD 428.2.3 S1
October 2, 1998
Three phase oil-immersed distribution transformers 50 Hz, from 50 to 2500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2: Distribution transformers with cable boxes on the high voltage and/or low voltage side - Section 3: Cable boxes Type 2 for use on distribution transformers meeting the requirements of HD 428.2.1
Cable boxes described in this document correspond to cable boxes Type 2 in HD 428.2.1 and are suitable for assembly on the cover of oil-immersed distribution transformers meeting the requirements of...
Advertisement