ISO 8458-3
Steel wire for mechanical springs Part 3: Oil-hardened and tempered wire
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 October 2002 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Spring steels): | 77.140.25 |
scope:
This part of ISO 8458 specifies requirements for oil-hardened and tempered carbon and low alloy steel wire, for the manufacture of mechanical springs for static duty and dynamic duty applications, complying with the general requirements of ISO 8458-1.
Document History
ISO 8458-3
October 15, 2002
Steel wire for mechanical springs Part 3: Oil-hardened and tempered wire
This part of ISO 8458 specifies requirements for oil-hardened and tempered carbon and low alloy steel wire, for the manufacture of mechanical springs for static duty and dynamic duty applications,...
January 1, 1992
Steel Wire for Mechanical Springs - Part 3: Oil-Hardened and Tempered Wire
A description is not available for this item.