MODUK - DEF STAN 02-314

Compressed Air Systems

inactive
Organization: MODUK
Publication Date: 28 December 2001
Status: inactive
Page Count: 166
scope:

This Defence Standard specifies the requirements, and provides guidance information, for the design, installation and testing of compressed air systems in HM Surface Ships and Submarines.

A compressed air system comprises all equipment and pipework from the entry to the compressor air intake trunking to the various consumer inlet terminal points.

Warship Support Agency/Marine Firefighting, Fluid Power and Mechanical Handling 3 (MFFM3) are the Design Authority for all shipborne installed compressed air systems including air reducing stations, charging panels, filters, fixed air compressors and non - transportable aluminium and steel storage cylinders. All references to Design Authority within this standard shall be WSA/MFFM3.

WSA/Underwater Weapon Systems (UWS)4 is responsible for the in-service support and post design aspects of the following:

Air breathing apparatus which enables the wearer to breathe independently of the immediate atmosphere and include:

Damage Control Breathing Apparatus (DCBA) and Firefighting Breathing Apparatus (FFBA);

Smoke Mask - Fresh Air Hose Breathing Apparatus;

Emergency Life Support Apparatus (ELSA) ;

All underwater breathing apparatus including DCBA;

Shipborne installed breathing gas systems other than those systems using compressed air;

Non-ship-fitted systems including those using compressed air;

Booster pumps used solely in breathing applications;

Portable air compressors, self contained breathing apparatus cylinders (including those used for damage control purposes) and transportable steel storage cylinders used for breathing gases.

WSNUWS4 are also responsible for standards of all breathing gases in the Royal Navy (RN) including air supplied through individual breathing apparatus for diving and firefighting

Document History

October 7, 2005
Compressed Air Systems
This Defence Standard specifies the requirements, and provides guidance information, for the design, installation and testing of compressed air systems in HM Surface Ships and Submarines. A...
October 7, 2005
Compressed Air Systems
This Defence Standard specifies the requirements, and provides guidance information, for the design, installation and testing of compressed air systems in HM Surface Ships and Submarines.  A...
October 7, 2005
Compressed Air Systems
This Defence Standard specifies the requirements, and provides guidance information, for the design, installation and testing of compressed air systems in HM Surface Ships and Submarines. A...
DEF STAN 02-314
December 28, 2001
Compressed Air Systems
This Defence Standard specifies the requirements, and provides guidance information, for the design, installation and testing of compressed air systems in HM Surface Ships and Submarines. A...

References

Advertisement