DSF/EN 13785/prA1

Regulators with a capacity of up to and including 100 kg/h, having a maximum nominal outlet pressure of up to and including 4 bar, other than those covered by EN 12864 and their associated safety devices for butane, propane or their mixtures

pending
Organization: DS
Status: pending
Page Count: 12
ICS Code (Pressure vessels): 23.020.30
scope:

This standard defines the constructional and operational characteristics, the safety requirements and test methods, the marking of regulators having a capacity of less than or equal to 100 kg/h, other than the regulators covered by EN 12864, for butane, propane or their mixtures, in the gaseous phase. Regulators for caravans up to 1,5 kg/h are covered by EN 12864.
NOTE 1 bar = 105 Pa
This European standard also applies to the safety devices which are included within regulators covered by this standard. The characteristics of these devices are given in annexes A and B.

Document History

January 27, 2009
Regulators with a capacity of up to and including 100 kg/h, having a maximum nominal outlet pressure of up to and including 4 bar, other than those covered by EN 12864 and their associated safety devices for butane, propane or their mixtures
This document defines the constructional and operational characteristics, the safety requirements, test methods and the marking of regulators having a capacity of less than or equal to 100 kg/h,...
June 30, 2005
Regulators with a capacity of up to and including 100 kg/h, having a maximum nominal outlet pressure of up to and including 4 bar, other than those covered by EN 12864 and their associated safety devices for butane, propane or their mixtures
This document defines the construction and operational characteristics, the safety requirements, test methods and the marking of regulators having a capacity of less than or equal to 100 kg/h, other...
DSF/EN 13785/prA1
Regulators with a capacity of up to and including 100 kg/h, having a maximum nominal outlet pressure of up to and including 4 bar, other than those covered by EN 12864 and their associated safety devices for butane, propane or their mixtures
This standard defines the constructional and operational characteristics, the safety requirements and test methods, the marking of regulators having a capacity of less than or equal to 100 kg/h,...
Advertisement