DS/EN 12055

Liquid chilling packages and heat pumps with electrically driven compressors - Cooling mode - Definitions, testing and requirements

inactive, Most Current
Organization: DS
Publication Date: 12 March 1998
Status: inactive
Page Count: 16
ICS Code (Heat pumps): 27.080
ICS Code (Refrigerating technology): 27.200
scope:

This standard specifies methods for testing and reporting of the rating and operational requirements and it specifies requirements for marking of liquid chilling packages, water/water and air/water heat pumps with electrically driven compressors when used for cooling or for cooling and heat recovery. When these units are used for heating, then Part 1 to 4 of EN 255 apply. This standard applies to factory-made units with integral condensers or for use with remote condensers.

Document History

DS/EN 12055
March 12, 1998
Liquid chilling packages and heat pumps with electrically driven compressors - Cooling mode - Definitions, testing and requirements
This standard specifies methods for testing and reporting of the rating and operational requirements and it specifies requirements for marking of liquid chilling packages, water/water and air/water...

References

Advertisement