ARMY - TM 43-0139
Painting Instructions for Field Use
| Organization: | ARMY |
| Publication Date: | 1 August 1986 |
| Status: | inactive |
| Page Count: | 127 |
scope:
a. This manual discusses the purpose of painting, paint terminology, techniques of mixing, causes of paint failures, and corrective and preservation procedures. It contains information on paint systems, techniques for application, as required, and painting equipment.
b. This manual is applicable to equipment under U.S. Army jurisdiction, whether assigned to active service or in wet or dry storage. Additional information for painting watercraft and aircraft are contained in TB 746-93-4, Painting of Vessels, and TB 746-93-2, Painting and Marking Army Aircraft
PURPOSE
a. This manual is published to provide information and guidance to personnel charged with painting and marking equipment for which the U.S. Army has responsibility.
b. Advances in paint technology have led to the.development of many paint systems that are formulated to meet specific requirements and conditions. Sometimes there is more than one painting method or technique that will satisfy the requirements for a given surface and/or environment. Similarly, the type of surface preparation and the choice of particular equipment for paint application may vary according to the environment, the coating used, and the conditions under which the paint is to be applied
Document History