DIN 13-22
ISO metric screw threads; limits of sizes for fine screw threads within the range 25 to 52 mm nominal diameter, together with the commonly used tolerance classes
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 October 1983 |
| Status: | inactive |
| ICS Code (Metric screw threads): | 21.040.10 |
Document History
August 1, 2005
ISO general purpose metric screw threads - Part 22: Limits of sizes for fine pitch threads with the prefered tolerance classes; Nominal diameter from 25 mm to 52 mm
A description is not available for this item.
DIN 13-22
October 1, 1983
ISO metric screw threads; limits of sizes for fine screw threads within the range 25 to 52 mm nominal diameter, together with the commonly used tolerance classes
A description is not available for this item.