FORD ESB-M2D221-A
POLYURETHANE FOAM, HIGH RESILIENCE - 38 KG/M3 ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 13 October 2006 |
| Status: | active |
| Page Count: | 6 |
scope:
The material defined by these specifications is a molded, high resilient, flexible polyether urethane foam. The foam must not cause skin irritation or have an offensive odor.
Document History
FORD ESB-M2D221-A
October 13, 2006
POLYURETHANE FOAM, HIGH RESILIENCE - 38 KG/M3 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a molded, high resilient, flexible polyether urethane foam. The foam must not cause skin irritation or have an offensive odor.
July 14, 2004
POLYURETHANE FOAM, HIGH RESILIENCE - 38 KG/M3 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a molded, high resilient, flexible polyether urethane foam. The foam must not cause skin irritation or have an offensive odor.
March 16, 1981
POLYURETHANE FOAM, HIGH RESILIENCE - 38 KG/M3
1. SCOPE The material defined by this specification is a molded, high resilient, flexible polyether urethane foam. The foam must not cause skin irritation or have an offensive odor.