IEC 60141-1
Tests on oil-filled and gas-pressure cables and their accessories Part 1: Oil-filled, paper-insulated, metal-sheathed cables and accessories for alternating voltages up to and including 400 kV
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1976 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Cables): | 29.060.20 |
Document History
August 1, 1998
Amendment 2 Tests on Oil-Filled and Gas-Pressure Cables and Their Accessories - Part 1: Oil-Filled, Paper-Insulated, Metal Sheathed Cables and Accessories for Alternating Voltages up to and Including 400 kV
This part of IEC 141 applies to tests on radial field, oil-filled, paper-insulated metal-sheathed cables and their accessories, which operate with a minimum static pressure of between 20 kPa (0,2...
February 1, 1995
Amendment 1 Tests on Oil-Filled and Gas-Pressure Cables and Their Accessories - Part 1: Oil-Filled, Paper-Insulated, Metal Sheathed Cables and Accessories for Alternating Voltages up to and Including 400 kV
This part of IEC 141 applies to tests on radial field, oil-filled, paper-insulated metal-sheathed cables and their accessories, which operate with a minimum static pressure of between 20 kPa (0,2...
August 1, 1993
Tests on Oil-Filled and Gas-Pressure Cables and Their Accessories - Part 1: Oil-Filled, Paper-Insulated, Metal Sheathed Cables and Accessories for Alternating Voltages up to and Including 400 kV
This part of IEC 141 applies to tests on radial field, oil-filled, paper-insulated metal-sheathed cables and their accessories, which operate with a minimum static pressure of between 20 kPa (0,2...
October 1, 1990
Amendment 2 Tests on oil-filled and gas-pressure cables and their accessories Part 1: Oil-filled, paper-insulated, metal-sheathed cables and accessories for alternating voltages up to and including 400 kV
A description is not available for this item.
April 1, 1990
Amendment 1 Tests on oil-filled and gas-pressure cables and their accessories Part 1: Oil-filled, paper-insulated, metal-sheathed cables and accessories for alternating voltages up to and including 400 kV
A description is not available for this item.
IEC 60141-1
January 1, 1976
Tests on oil-filled and gas-pressure cables and their accessories Part 1: Oil-filled, paper-insulated, metal-sheathed cables and accessories for alternating voltages up to and including 400 kV
A description is not available for this item.