NPFC - MIL-S-24711
SWITCH, PROXIMITY, SOLID-STATE
| Organization: | NPFC |
| Publication Date: | 27 October 1988 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This specification establishes the performance, test, manufacture, and acceptance requirements for shipboard solid-state proximity switches. The switches use an inductive sensor for noncontact position sensing of metallic objects. The switches transfer power between a power source and its loads when the switch is actuated.
Solid-state proximity switches shall be classified using the following classifications as specified (see 6.2.1):
Class I (XX) - Type of input voltage. Class II (Y.Y) - Maximum sensing distance. Class III (ZZZZ) - Output states.
Switches shall be designated according to type of impact voltage (alternating current (ac) or direct current (dc)); maximum sensing distance in inches; and output states (NO for normally open, NC for normally closed, and NONC for both normally opened and normally closed), as follows (see 6.2.1):
Ac - 0.5 - NO Ac - 1.5 - NO Ac - 0.5 - NC Ac - 1.5 - NC Dc - 0.5 - NONC Dc - 1.5 - NONC
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Naval Sea Systems Command, SEA 55Z3, Department of the Navy, Washington, DC 20362-5101 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
intended Use:
The proximity switches are for use in position sensing applications.
Document History