DS/ISO/IEC 13249-6

Information technology - Database languages - SQL multimedia and application packages - Part 6: Data mining

inactive, Most Current
Organization: DS
Publication Date: 23 January 2003
Status: inactive
Page Count: 210
ICS Code (Languages used in information technology): 35.060
scope:

ISO/IEC 13249-6:2002 specifies an interface for data mining to enable standard access to and storage and manipulation of typical data structures in data mining. ISO/IEC 13249-6:2002 specifies: - user-defined types for the four major data mining functions; - association rules; - clustering; - classification; - and regression. routines to manipulate these user-defined types to allow -setting parameters for mining activities, -training of mining models, -testing of mining models, -and application of mining models, user-defined types for data structures common across these data mining functions to capture metadata for data mining input. ISO/IEC 13249-6:2002 provides for interchange of data mining models so that models built on one system can be imported and deployed in other environments.

Document History

DS/ISO/IEC 13249-6
January 23, 2003
Information technology - Database languages - SQL multimedia and application packages - Part 6: Data mining
ISO/IEC 13249-6:2002 specifies an interface for data mining to enable standard access to and storage and manipulation of typical data structures in data mining. ISO/IEC 13249-6:2002 specifies: -...
Advertisement