The barrier materials covered by this specification are intended for use
in specialized military methods of preservation. The combination of all
performance characteristics of MIL-PRF-22019; vapor inhibitor ability, vapor
inhibitor ability after exhaustion; transparency; storage stability; long term
protection; contact corrosivity; seam and fabrication strength; compatibility
with copper, blocking and puncture resistance; delamination; water resistance
of markings, provides the necessary requirements for protection from exposure
to the extremes of the navy/naval aviation environment. Navy/naval aviation
items are exposed to high moisture, high salt concentration, transfer at sea,
rough handling, and minimal storage conditions. There are no commercial
equivalents that meet
the physical, mechanical, and corrosion requirements necessary to protect
materiel that is exposed to the operational naval aviation environment.
Specifically, specialized Method of Preservation GS of MIL-STD-2073-1C used
MIL-PRF-22019 as the premier source of barrier materials that provides
volatile corrosion inhibitor protection for applicable items encountering the
above conditions. MIL-PRF-22019 provides the building blocks for applying
specialized military preservation techniques approved under MIL-STD-2073-1C.
Type I material is intended for use where a heat-sealable, VCI treated
barrier material is required.
Type II material is intended for use where either production or custom
hand processing requires a cold-sealable VCI treated material.
View Less